Networks International Corporation LC Bandpass Filter C-295

Description
Type: Bandpass Center Frequency: 42.800 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-350-150-100P Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)
Description
Type: Bandpass Center Frequency: 42.800 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-350-150-100P Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-295 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-295
LC Bandpass Filter C-295
Type: Bandpass Center Frequency: 42.800 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-350-150-100P Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)

Type: Bandpass Center Frequency: 42.800 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-350-150-100P Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-295
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ3509TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3840 MHz
View Details
RF Filters - 1761-B021MC8S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2105 MHz
View Details
3-30GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0330K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 3000 to 30000 MHz
Insertion Loss 1.5 dB
View Details
MFBC-00009M, Passive GaAs MMIC 46.50 - 63.50 GHz Bandpass Filter - MFBC-00009M - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 46500 to 63500 MHz
View Details