Networks International Corporation LC Bandpass Filter C-288

Description
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: CR-238-100-050C Length: 2.380 (in) Width: 1.000 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: CR-238-100-050C Length: 2.380 (in) Width: 1.000 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-288 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-288
LC Bandpass Filter C-288
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: CR-238-100-050C Length: 2.380 (in) Width: 1.000 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: CR-238-100-050C Length: 2.380 (in) Width: 1.000 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-288
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ3500SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3500 MHz
View Details
RF Filters - 1761-B230LA0S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 23000 MHz
View Details
6-35GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0635K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 6000 to 35000 MHz
Insertion Loss 1.5 dB
View Details
FB-1215, 12.15 GHz Bandpass Filter - FB-1215 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 12150 to ? MHz
Package Type Connectorized
View Details