Networks International Corporation LC Bandpass Filter C-284

Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-236-100-050P Length: 2.360 (in) Width: 1.000 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-236-100-050P Length: 2.360 (in) Width: 1.000 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-284 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-284
LC Bandpass Filter C-284
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-236-100-050P Length: 2.360 (in) Width: 1.000 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-236-100-050P Length: 2.360 (in) Width: 1.000 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-284
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF10849A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 3000 MHz
View Details
Passive GaAs MMIC 8.80 - 14.41 GHz Bandpass Filter - MFBP-00085CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8800 to 14410 MHz
View Details
Band Pass Filter - 5o2693930 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 380 to 500 MHz
View Details