Networks International Corporation LC Bandpass Filter C-267

Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-350-150-100P Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)
Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-350-150-100P Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-267 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-267
LC Bandpass Filter C-267
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-350-150-100P Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)

Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-350-150-100P Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-267
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter - QPQ5503 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 1761-B424MEZS-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 41500 MHz
View Details
1200-1220MHz SMA-Female Cavity Bandstop Filter Rated at 25 Watts (CW) - HRT-SF(1210/20)-2026S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 4500 MHz
Insertion Loss 1.8 dB
View Details
Passive GaAs MMIC 23.4 GHz Highpass Filter - MFHP-00011CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 23420 to 50000 MHz
View Details