Networks International Corporation LC Bandpass Filter C-253

Description
Type: Bandpass Center Frequency: 0.084 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-244-160-105P Length: 2.440 (in) Width: 1.600 (in) Height: 1.050 (in)
Description
Type: Bandpass Center Frequency: 0.084 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-244-160-105P Length: 2.440 (in) Width: 1.600 (in) Height: 1.050 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-253 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-253
LC Bandpass Filter C-253
Type: Bandpass Center Frequency: 0.084 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-244-160-105P Length: 2.440 (in) Width: 1.600 (in) Height: 1.050 (in)

Type: Bandpass Center Frequency: 0.084 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-244-160-105P Length: 2.440 (in) Width: 1.600 (in) Height: 1.050 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-253
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi U-NII 5 bandBoost™ Filter - QPQ5605 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 1761-B260MB2S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 26000 MHz
View Details
2039-2081MHz N-Female Cavity Bandstop Filter Rated at 60 Watts (CW) - HRT-SF(2060/42)-2245N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 1000 to 2556 MHz
Insertion Loss 1 dB
View Details
MFBP-00009PSM, Passive GaAs MMIC 14.10-17.85 GHz Bandpass Filter - MFBP-00009PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14100 to 17850 MHz
View Details