Networks International Corporation LC Bandpass Filter C-248

Description
Type: Bandpass Center Frequency: 60.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-238-100-050C Length: 2.380 (in) Width: 1.000 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 60.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-238-100-050C Length: 2.380 (in) Width: 1.000 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-248 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-248
LC Bandpass Filter C-248
Type: Bandpass Center Frequency: 60.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-238-100-050C Length: 2.380 (in) Width: 1.000 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 60.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-238-100-050C Length: 2.380 (in) Width: 1.000 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-248
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF6464A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 863000 to 928000 kHz
View Details
FB-1450, 14.50 GHz Bandpass Filter - FB-1450 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 14500 to ? MHz
Package Type Connectorized
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details