Networks International Corporation LC Bandpass Filter C-206-4

Description
Type: Bandpass Center Frequency: 134.500 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-200-075-050P Length: 2.000 (in) Width: 0.750 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 134.500 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-200-075-050P Length: 2.000 (in) Width: 0.750 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-206-4 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-206-4
LC Bandpass Filter C-206-4
Type: Bandpass Center Frequency: 134.500 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-200-075-050P Length: 2.000 (in) Width: 0.750 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 134.500 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-200-075-050P Length: 2.000 (in) Width: 0.750 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-206-4
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF8257A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1805 to 1880 MHz
View Details
Passive GaAs MMIC 27.5 - 30 GHz Bandpass Filter - MFBP-00128CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 27430 to 30160 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details