Networks International Corporation LC Bandpass Filter C-167

Description
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-238-100-090P Length: 2.380 (in) Width: 1.000 (in) Height: 0.900 (in)
Description
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-238-100-090P Length: 2.380 (in) Width: 1.000 (in) Height: 0.900 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-167 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-167
LC Bandpass Filter C-167
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-238-100-090P Length: 2.380 (in) Width: 1.000 (in) Height: 0.900 (in)

Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-238-100-090P Length: 2.380 (in) Width: 1.000 (in) Height: 0.900 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-167
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 1082865 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 398 MHz
View Details
RF Filters - 1761-B380KA1S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 38000 MHz
View Details
2200-2400MHz N-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(2300/200)-2120N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 3 dB
View Details
MFLP-00005PSM, Passive GaAs MMIC 18.5 GHz Lowpass Filter - MFLP-00005PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 18500 MHz
View Details