Networks International Corporation LC Bandpass Filter C-133

Description
Type: Lowpass Center Frequency: 0.005 (MHz) Poles: 2 Mount: SMA Package: CR-238-100-092C Length: 2.375 (in) Width: 1.000 (in) Height: 0.920 (in)
Description
Type: Lowpass Center Frequency: 0.005 (MHz) Poles: 2 Mount: SMA Package: CR-238-100-092C Length: 2.375 (in) Width: 1.000 (in) Height: 0.920 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-133 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-133
LC Bandpass Filter C-133
Type: Lowpass Center Frequency: 0.005 (MHz) Poles: 2 Mount: SMA Package: CR-238-100-092C Length: 2.375 (in) Width: 1.000 (in) Height: 0.920 (in)

Type: Lowpass Center Frequency: 0.005 (MHz) Poles: 2 Mount: SMA Package: CR-238-100-092C Length: 2.375 (in) Width: 1.000 (in) Height: 0.920 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-133
Product Name LC Bandpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter - QPQ5510 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 1761-B100MH0W-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10000 MHz
View Details
2020-2200MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2110/180)-1595S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details
Passive GaAs MMIC 2 GHz Lowpass Filter - MFLP-00007PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 2040 MHz
View Details