Networks International Corporation LC Bandpass Filter C-108

Description
Type: Bandpass Center Frequency: 2.420 (MHz) Bandwidth: (MHz) Poles: 10 Mount: PIN Package: CR-491-194-110P Length: 4.910 (in) Width: 1.940 (in) Height: 1.100 (in)
Description
Type: Bandpass Center Frequency: 2.420 (MHz) Bandwidth: (MHz) Poles: 10 Mount: PIN Package: CR-491-194-110P Length: 4.910 (in) Width: 1.940 (in) Height: 1.100 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-108 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-108
LC Bandpass Filter C-108
Type: Bandpass Center Frequency: 2.420 (MHz) Bandwidth: (MHz) Poles: 10 Mount: PIN Package: CR-491-194-110P Length: 4.910 (in) Width: 1.940 (in) Height: 1.100 (in)

Type: Bandpass Center Frequency: 2.420 (MHz) Bandwidth: (MHz) Poles: 10 Mount: PIN Package: CR-491-194-110P Length: 4.910 (in) Width: 1.940 (in) Height: 1.100 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-108
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 25 GHz Lowpass Filter - MFLP-00036CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 25000 MHz
View Details
RF Filters - 1761-B105MB5S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10600 MHz
View Details
2485-2590MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2537.5/105)-1282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 105000 kHz
Insertion Loss 2 dB
View Details
836.5 MHz RF SAW Filter - Band 5 Uplink - 855821 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details