NETGEAR Inc. WiFi Range Extender EX7300

Description
Get the whole-home connectivity you need for iPads®, smartphones, laptops, & more. Boost the range of your WiFi network to every corner of your home for maximum WiFi performance. Dual band WiFi up to 2.2Gbps Up to 930 m² of coverage MU-MIMO for simultaneously streaming to multiple devices Works with any WiFi router EXTEND | EXTREME RANGE & PERFORMANCE Extreme dual band WiFi speed — up to 2.2Gbps High-power amplifiers and internal antenna array increase range Beamforming+ improves wireless range and reliability Access Point mode creates a WiFi hotspot using a wired Ethernet connection STREAM | ULTIMATE CONNECTIVITY MU-MIMO allows you to go faster by simultaneously streaming to multiple devices FastLane technology improves performance using both WiFi bands Gigabit port to connect to wired devices like smart TVs and game consoles to WiFi MOBILE | UP TO 100% FASTER Custom Low-Noise Amplifier improves incoming transmission quality from mobile devices Access scheduling for parental controls Optimize your WiFi network with the WiFi Analytics app for Android® Mobile browser support for installation
Description
Get the whole-home connectivity you need for iPads®, smartphones, laptops, & more. Boost the range of your WiFi network to every corner of your home for maximum WiFi performance. Dual band WiFi up to 2.2Gbps Up to 930 m² of coverage MU-MIMO for simultaneously streaming to multiple devices Works with any WiFi router EXTEND | EXTREME RANGE & PERFORMANCE Extreme dual band WiFi speed — up to 2.2Gbps High-power amplifiers and internal antenna array increase range Beamforming+ improves wireless range and reliability Access Point mode creates a WiFi hotspot using a wired Ethernet connection STREAM | ULTIMATE CONNECTIVITY MU-MIMO allows you to go faster by simultaneously streaming to multiple devices FastLane technology improves performance using both WiFi bands Gigabit port to connect to wired devices like smart TVs and game consoles to WiFi MOBILE | UP TO 100% FASTER Custom Low-Noise Amplifier improves incoming transmission quality from mobile devices Access scheduling for parental controls Optimize your WiFi network with the WiFi Analytics app for Android® Mobile browser support for installation

Suppliers

Company
Product
Description
Supplier Links
WiFi Range Extender - EX7300 - NETGEAR Inc.
Santa Clara, CA, USA
WiFi Range Extender
EX7300
WiFi Range Extender EX7300
Get the whole-home connectivity you need for iPads®, smartphones, laptops, & more. Boost the range of your WiFi network to every corner of your home for maximum WiFi performance. Dual band WiFi up to 2.2Gbps Up to 930 m² of coverage MU-MIMO for simultaneously streaming to multiple devices Works with any WiFi router EXTEND | EXTREME RANGE & PERFORMANCE Extreme dual band WiFi speed — up to 2.2Gbps High-power amplifiers and internal antenna array increase range Beamforming+ improves wireless range and reliability Access Point mode creates a WiFi hotspot using a wired Ethernet connection STREAM | ULTIMATE CONNECTIVITY MU-MIMO allows you to go faster by simultaneously streaming to multiple devices FastLane technology improves performance using both WiFi bands Gigabit port to connect to wired devices like smart TVs and game consoles to WiFi MOBILE | UP TO 100% FASTER Custom Low-Noise Amplifier improves incoming transmission quality from mobile devices Access scheduling for parental controls Optimize your WiFi network with the WiFi Analytics app for Android® Mobile browser support for installation

Get the whole-home connectivity you need for iPads®, smartphones, laptops, & more. Boost the range of your WiFi network to every corner of your home for maximum WiFi performance.

  • Dual band WiFi up to 2.2Gbps
  • Up to 930 m² of coverage
  • MU-MIMO for simultaneously streaming to multiple devices
  • Works with any WiFi router

EXTEND | EXTREME RANGE & PERFORMANCE

  • Extreme dual band WiFi speed — up to 2.2Gbps
  • High-power amplifiers and internal antenna array increase range
  • Beamforming+ improves wireless range and reliability
  • Access Point mode creates a WiFi hotspot using a wired Ethernet connection

STREAM | ULTIMATE CONNECTIVITY

  • MU-MIMO allows you to go faster by simultaneously streaming to multiple devices
  • FastLane technology improves performance using both WiFi bands
  • Gigabit port to connect to wired devices like smart TVs and game consoles to WiFi

MOBILE | UP TO 100% FASTER

  • Custom Low-Noise Amplifier improves incoming transmission quality from mobile devices
  • Access scheduling for parental controls
  • Optimize your WiFi network with the WiFi Analytics app for Android®
  • Mobile browser support for installation
Supplier's Site

Technical Specifications

  NETGEAR Inc.
Product Category Network Equipment
Product Number EX7300
Product Name WiFi Range Extender
Network Equipment Repeater
Area Network Type LAN Capable
Network Media Wireless
Protocol / Network Ethernet, Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer QuickServer Gateway (Dual Ethernet) - FS-QS-3010-F - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Features Internet of Things (IoT) Capable; VPN
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Accessories SD interface - Gateway - SDG-ETC-RJ-CC - 103051502 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network EtherCAT
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details