Neousys Technology Inc. In-Vehicle Fanless Embedded Computer Nuvo-2510VTC

Description
Nuvo-2510VTC is an in-vehicle fanless embedded computer with Intel® Atom™ E3845 quad-core processor. Equipped with 2 IEEE 802.3at Gigabit Ethernet ports, Nuvo-2510VTC is capable of directly driving 25W GigE and PoE IP cameras with a single standard CAT-5e. Along with intelligent ignition power control and built-in CAN bus, Nuvo-2510VTC is ideal for light-weight mobile applications, such as mobile NVR and mobile APNR. Designed for in-vehicle applications, Nuvo-2510VTC supports wide-range DC input, and thus can be directly powered by 12VDC or 24VDC vehicle battery. It features intelligent ignition power control with selectable on and off delay and battery voltage monitoring. Nuvo-2510VTC also supports one built-in CAN bus port with compliance to CAN 2.0A and CAN 2.0B. The CAN bus is the foundation of many different kinds of vehicles protocols, such as for communicating with individual ECUs or other automotive devices. Nuvo-2510VTC provides 2 PoE+ Gigabit Ethernet ports and 1 USB3.0 port for industry cameras and IP cameras. Besides, 4 serial ports and 3 USB2.0 ports are available. For mobile applications which require data transmission, Nuvo-2510VTC is possible to install two 3G/4G modules with USIMs in its 2 mini PCI Express (mPCIe) sockets. Nuvo-2510VTC is ideal for your versatile in-vehicle applications.
Datasheet
Description
Nuvo-2510VTC is an in-vehicle fanless embedded computer with Intel® Atom™ E3845 quad-core processor. Equipped with 2 IEEE 802.3at Gigabit Ethernet ports, Nuvo-2510VTC is capable of directly driving 25W GigE and PoE IP cameras with a single standard CAT-5e. Along with intelligent ignition power control and built-in CAN bus, Nuvo-2510VTC is ideal for light-weight mobile applications, such as mobile NVR and mobile APNR. Designed for in-vehicle applications, Nuvo-2510VTC supports wide-range DC input, and thus can be directly powered by 12VDC or 24VDC vehicle battery. It features intelligent ignition power control with selectable on and off delay and battery voltage monitoring. Nuvo-2510VTC also supports one built-in CAN bus port with compliance to CAN 2.0A and CAN 2.0B. The CAN bus is the foundation of many different kinds of vehicles protocols, such as for communicating with individual ECUs or other automotive devices. Nuvo-2510VTC provides 2 PoE+ Gigabit Ethernet ports and 1 USB3.0 port for industry cameras and IP cameras. Besides, 4 serial ports and 3 USB2.0 ports are available. For mobile applications which require data transmission, Nuvo-2510VTC is possible to install two 3G/4G modules with USIMs in its 2 mini PCI Express (mPCIe) sockets. Nuvo-2510VTC is ideal for your versatile in-vehicle applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Vehicle Fanless Embedded Computer - Nuvo-2510VTC - Neousys Technology Inc.
New Taipei City, Taiwan
In-Vehicle Fanless Embedded Computer
Nuvo-2510VTC
In-Vehicle Fanless Embedded Computer Nuvo-2510VTC
Nuvo-2510VTC is an in-vehicle fanless embedded computer with Intel® Atom™ E3845 quad-core processor. Equipped with 2 IEEE 802.3at Gigabit Ethernet ports, Nuvo-2510VTC is capable of directly driving 25W GigE and PoE IP cameras with a single standard CAT-5e. Along with intelligent ignition power control and built-in CAN bus, Nuvo-2510VTC is ideal for light-weight mobile applications, such as mobile NVR and mobile APNR. Designed for in-vehicle applications, Nuvo-2510VTC supports wide-range DC input, and thus can be directly powered by 12VDC or 24VDC vehicle battery. It features intelligent ignition power control with selectable on and off delay and battery voltage monitoring. Nuvo-2510VTC also supports one built-in CAN bus port with compliance to CAN 2.0A and CAN 2.0B. The CAN bus is the foundation of many different kinds of vehicles protocols, such as for communicating with individual ECUs or other automotive devices. Nuvo-2510VTC provides 2 PoE+ Gigabit Ethernet ports and 1 USB3.0 port for industry cameras and IP cameras. Besides, 4 serial ports and 3 USB2.0 ports are available. For mobile applications which require data transmission, Nuvo-2510VTC is possible to install two 3G/4G modules with USIMs in its 2 mini PCI Express (mPCIe) sockets. Nuvo-2510VTC is ideal for your versatile in-vehicle applications.

Nuvo-2510VTC is an in-vehicle fanless embedded computer with Intel® Atom™ E3845 quad-core processor.

Equipped with 2 IEEE 802.3at Gigabit Ethernet ports, Nuvo-2510VTC is capable of directly driving 25W GigE and PoE IP cameras with a single standard CAT-5e. Along with intelligent ignition power control and built-in CAN bus, Nuvo-2510VTC is ideal for light-weight mobile applications, such as mobile NVR and mobile APNR.

Designed for in-vehicle applications, Nuvo-2510VTC supports wide-range DC input, and thus can be directly powered by 12VDC or 24VDC vehicle battery. It features intelligent ignition power control with selectable on and off delay and battery voltage monitoring. Nuvo-2510VTC also supports one built-in CAN bus port with compliance to CAN 2.0A and CAN 2.0B. The CAN bus is the foundation of many different kinds of vehicles protocols, such as for communicating with individual ECUs or other automotive devices.

Nuvo-2510VTC provides 2 PoE+ Gigabit Ethernet ports and 1 USB3.0 port for industry cameras and IP cameras. Besides, 4 serial ports and 3 USB2.0 ports are available. For mobile applications which require data transmission, Nuvo-2510VTC is possible to install two 3G/4G modules with USIMs in its 2 mini PCI Express (mPCIe) sockets. Nuvo-2510VTC is ideal for your versatile in-vehicle applications.

Supplier's Site Datasheet

Technical Specifications

  Neousys Technology Inc.
Product Category Computers
Product Number Nuvo-2510VTC
Product Name In-Vehicle Fanless Embedded Computer
Computer Type Rack (optional feature); Shock-Absorbing Wall-Mounting (Standard) or Din-Rail Mounting (Optional)
Processor Intel 386 Family
Speed 1910 MHz
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC ET60/65 EX2 Android Tablet - bartec et60 65ex2 android tablet - BARTEC
Specs
Computer Type Tablet
Operating System Google®
Processor Intel 386 Family
View Details
Karbon 300 Compact Rugged Computer - K300 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Atom
Speed 1300 to 1600 MHz
View Details
Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Edge AI Inference system powered by NVIDIA® Jetson Nano/TX2 NX/ Xavier NX in a palm-sized design - AIR-020T-U0A1 - Advantech
Specs
Processor CPU Denver 2 CPU and Cortex A57 Quad Core, Max. 2.0 GHz
Main Memory 4.00 GB
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers