Nuvis-534RT is a high-performance, ultra-compact vision controller with integrated camera interfaces, vision-specific I/Os and real-time control for machine vision applications. Powered by AMD Ryzen™ Embedded V1807B 4-core/ 8-thread processor, it provides superb performances equivalent to mainstream desktop CPUs while retaining a compact 8.2 cm x 11.8 cm x 17.6 cm (3.4" x 4.6" x 6.9") dimensions.
Nuvis-534RT offers unique vision-oriented I/O configurations, including constant-current lighting controller to directly drive LED lights, isolated 12V trigger output to activate cameras, encoder input to acquire position information and DIO to connect to sensors/ actuators. All of the above vision oriented I/Os can be managed by Neousys' patented DTIO V2 or NuMCU technology to guarantee real-time trigger/ response in micro-second scale.
The combination of high performance and small footprint gives Nuvis-534RT a distinctive 1-2 punch advantage where the vision system can be easily deployed with USB3.0 and GigE cameras and without space restrictions.
| Neousys Technology Inc. | |
|---|---|
| Product Category | Specialty Process Controllers |
| Product Number | Nuvis-534RT Series |
| Product Name | Ultra-Compact Vision Controller |
| Controller Type | Vision Controller |
| Form Factor | DIN; Wall-Mount |
| Interface | Computer Programmable; Network |
| Communication / Port Type | Gigabit Ethernet Ports; RS-232/422/485 Ports |
| Features | Datalogger; PC-Based |