Nelco AB Pliers NT 105

Description
Nibbling plier, 10,5mm
Request a Quote
Description
Nibbling plier, 10,5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2885032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2885032
Pliers 2885032
Nibbling plier, 10,5mm

Nibbling plier, 10,5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2885032
Product Name Pliers
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1253073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.91 inch (74 mm)
View Details
Fencing Pliers - DWHT70273 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Fencing
Length 9.25 inch (235 mm)
Jaw Length 1 inch (25.4 mm)
View Details