Nelco AB Extension Springs BF 25

Description
NEMIQ BF 25 Spare Spring
Request a Quote
Description
NEMIQ BF 25 Spare Spring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extension Springs - 756569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extension Springs
756569
Extension Springs 756569
NEMIQ BF 25 Spare Spring

NEMIQ BF 25 Spare Spring

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Extension Springs
Product Number 756569
Product Name Extension Springs
Outer Diameter (OD) 0.8268 inch (21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
Extension Springs - 821497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter (OD) 0.1772 inch (4.5 mm)
Wire Diameter 0.0248 inch (0.6300 mm)
Free Length 1.22 inch (31 mm)
View Details
6.3mm Outside diameter, 35mm Free Length Helical Extension Spring - S78ESYM063080035 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.2480 inch (6.3 mm)
Wire Diameter 0.0315 inch (0.8000 mm)
View Details
Extension Spring - EI 007AA 05M - Lee Spring Company
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.0780 inch (1.98 mm)
Wire Diameter 0.0070 inch (0.1778 mm)
View Details