S78ESYM063080035 is a metric extension spring made of 302 stainless steel, spring temper, with a 6.3 mm wire diameter, 80 mm free length, and 35 mm maximum extension. It has a load rating of 25.89 N and a rate of 0.684 N/mm, supplied with crossover or machine loops at the manufacturer's option, in either right- or left-hand wind and open or closed loop configuration.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Extension Springs |
| Product Number | S78ESYM063080035 |
| Product Name | 6.3mm Outside diameter, 35mm Free Length Helical Extension Spring |
| Material | Stainless steel |
| Outer Diameter (OD) | 0.2480 inch (6.3 mm) |
| Wire Diameter | 0.0315 inch (0.8000 mm) |
| Free Length | 1.38 inch (35 mm) |