Nelco AB Cable Grommets AS GR 180

Description
Cable Grommet Asst 8x IP67 BLK 180PC
Request a Quote
Description
Cable Grommet Asst 8x IP67 BLK 180PC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 2884369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
2884369
Cable Grommets 2884369
Cable Grommet Asst 8x IP67 BLK 180PC

Cable Grommet Asst 8x IP67 BLK 180PC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 2884369
Product Name Cable Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details
Cable Grommets - 2691834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0591 inch (1.5 mm)
Material Other; Polyvinyl Chloride
View Details
Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details