California Eastern Laboratories - CEL RF Transceiver ICs - ZIC2410QN48 ZIC2410QN48

Description
Manufacturer: CEL Win Source Part Number: 107055-ZIC2410QN48 Packaging: Bulk Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 96kB Flash, 1kB ROM, 8kB RAM Power - Output: 8dBm Sensitivity: -98dBm Data Rate (Max): 1Mbps Current - Receiving: 4.6mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2S, SPI, UART GPIO: 22 Current - Transmitting: 33.8mA to 46.3mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 1.35 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 107055-ZIC2410QN48 Packaging: Bulk Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 96kB Flash, 1kB ROM, 8kB RAM Power - Output: 8dBm Sensitivity: -98dBm Data Rate (Max): 1Mbps Current - Receiving: 4.6mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2S, SPI, UART GPIO: 22 Current - Transmitting: 33.8mA to 46.3mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 1.35 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ZIC2410QN48 - 107055-ZIC2410QN48 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ZIC2410QN48
107055-ZIC2410QN48
RF Transceiver ICs - ZIC2410QN48 107055-ZIC2410QN48
Manufacturer: CEL Win Source Part Number: 107055-ZIC2410QN48 Packaging: Bulk Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 96kB Flash, 1kB ROM, 8kB RAM Power - Output: 8dBm Sensitivity: -98dBm Data Rate (Max): 1Mbps Current - Receiving: 4.6mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2S, SPI, UART GPIO: 22 Current - Transmitting: 33.8mA to 46.3mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 1.35 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 107055-ZIC2410QN48
Packaging: Bulk
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 96kB Flash, 1kB ROM, 8kB RAM
Power - Output: 8dBm
Sensitivity: -98dBm
Data Rate (Max): 1Mbps
Current - Receiving: 4.6mA
RF Family/Standard: 802.15.4
Modulation: O-QPSK
Serial Interfaces: I2S, SPI, UART
GPIO: 22
Current - Transmitting: 33.8mA to 46.3mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 1.35 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 107055-ZIC2410QN48
Product Name RF Transceiver ICs - ZIC2410QN48
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 74HC659DW - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 2 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details