Manufacturer: CEL
Win Source Part Number: 1116658-UPG2409TB-E4
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 500MHz
Frequency - Upper: 3.8GHz
Isolation @ Frequency: 19dB @ 3.8GHz (typ)
Insertion Loss @ Frequency: 0.6dB @ 3.8GHz
IIP3: 60dBm (typ)
P1dB: 37dBm (typ) IP1dB
RF Type: 802.11b/g/n
Family Name: UPG2409TB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 6-SuperMiniMold
Alternative Parts (Cross-Reference): CG2409M2-C4;
Introduction Date: July 05, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1116658-UPG2409TB-E4-A |
| Product Name | RF Switches - UPG2409TB-E4-A |
| Operating Temperature | -45 to 85 C (-49 to 185 F) |