California Eastern Laboratories - CEL RF Amplifiers - UPG2314T5N UPG2314T5N

Description
Manufacturer: CEL Win Source Part Number: 396043-UPG2314T5N Packaging: Cut Reel Test Frequency: 450MHz Frequency: 2.4GHz to 2.5GHz P1dB: 18dBm (63.1mW) to 20dBm (100mW) RF Type: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSON Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 65mA to 70mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 396043-UPG2314T5N Packaging: Cut Reel Test Frequency: 450MHz Frequency: 2.4GHz to 2.5GHz P1dB: 18dBm (63.1mW) to 20dBm (100mW) RF Type: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSON Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 65mA to 70mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPG2314T5N
396043-UPG2314T5N
RF Amplifiers - UPG2314T5N 396043-UPG2314T5N
Manufacturer: CEL Win Source Part Number: 396043-UPG2314T5N Packaging: Cut Reel Test Frequency: 450MHz Frequency: 2.4GHz to 2.5GHz P1dB: 18dBm (63.1mW) to 20dBm (100mW) RF Type: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSON Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 65mA to 70mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 396043-UPG2314T5N
Packaging: Cut Reel
Test Frequency: 450MHz
Frequency: 2.4GHz to 2.5GHz
P1dB: 18dBm (63.1mW) to 20dBm (100mW)
RF Type: Bluetooth
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-TSON
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 65mA to 70mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 396043-UPG2314T5N
Product Name RF Amplifiers - UPG2314T5N
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Front End Module with Power Detector - SE5012T - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2-24 Ghz Distributed Amplifier - ADM-9027CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 24000 MHz
Package Type bare-die
View Details
RF Amplifiers - PTMA180152MV1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, EDGE
Frequency Range 1800 to 2000 MHz
View Details
2 suppliers