California Eastern Laboratories - CEL RF Switches - UPG2179TB UPG2179TB

Description
Manufacturer: CEL Win Source Part Number: UPG2179TB-E4-A-39602 3 Packaging: Cut Tape (CT) Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 3GHz Isolation @ Frequency: 24dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 3GHz IIP3: 60dBm (typ) P1dB: 32dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN Part Status: Obsolete Categories: RF/IF and RFID Supplier Device Package: 6-SuperMiniMold Temperature Range - Operating: -45°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: UPG2179TB-E4-A-39602 3 Packaging: Cut Tape (CT) Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 3GHz Isolation @ Frequency: 24dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 3GHz IIP3: 60dBm (typ) P1dB: 32dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN Part Status: Obsolete Categories: RF/IF and RFID Supplier Device Package: 6-SuperMiniMold Temperature Range - Operating: -45°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2179TB - UPG2179TB-E4-A-396023 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2179TB
UPG2179TB-E4-A-396023
RF Switches - UPG2179TB UPG2179TB-E4-A-396023
Manufacturer: CEL Win Source Part Number: UPG2179TB-E4-A-39602 3 Packaging: Cut Tape (CT) Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 3GHz Isolation @ Frequency: 24dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 3GHz IIP3: 60dBm (typ) P1dB: 32dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN Part Status: Obsolete Categories: RF/IF and RFID Supplier Device Package: 6-SuperMiniMold Temperature Range - Operating: -45°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: UPG2179TB-E4-A-396023
Packaging: Cut Tape (CT)
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 50MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 24dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.4dB @ 3GHz
IIP3: 60dBm (typ)
P1dB: 32dBm (typ) IP1dB
RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN
Part Status: Obsolete
Categories: RF/IF and RFID
Supplier Device Package: 6-SuperMiniMold
Temperature Range - Operating: -45°C ~ 85°C
Case: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number UPG2179TB-E4-A-396023
Product Name RF Switches - UPG2179TB
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details