California Eastern Laboratories - CEL RF Switches - UPG2176T5N-E2-A UPG2176T5N-E2-A

Description
Manufacturer: CEL Win Source Part Number: 036125-UPG2176T5N-E2 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 2.3GHz Frequency - Upper: 5.85GHz Isolation @ Frequency: 21dB @ 5.85GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 5.85GHz P1dB: 37dBm (typ) IP1dB RF Type: 802.11a/b/g/n Family Name: UPG2176 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSON Alternative Parts (Cross-Reference): uPG2176T5N-E2; UPG2176T5N-A; uPG2409T6X-E2; Introduction Date: March 19, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 036125-UPG2176T5N-E2 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 2.3GHz Frequency - Upper: 5.85GHz Isolation @ Frequency: 21dB @ 5.85GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 5.85GHz P1dB: 37dBm (typ) IP1dB RF Type: 802.11a/b/g/n Family Name: UPG2176 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSON Alternative Parts (Cross-Reference): uPG2176T5N-E2; UPG2176T5N-A; uPG2409T6X-E2; Introduction Date: March 19, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2176T5N-E2-A - 036125-UPG2176T5N-E2-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2176T5N-E2-A
036125-UPG2176T5N-E2-A
RF Switches - UPG2176T5N-E2-A 036125-UPG2176T5N-E2-A
Manufacturer: CEL Win Source Part Number: 036125-UPG2176T5N-E2 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 2.3GHz Frequency - Upper: 5.85GHz Isolation @ Frequency: 21dB @ 5.85GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 5.85GHz P1dB: 37dBm (typ) IP1dB RF Type: 802.11a/b/g/n Family Name: UPG2176 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSON Alternative Parts (Cross-Reference): uPG2176T5N-E2; UPG2176T5N-A; uPG2409T6X-E2; Introduction Date: March 19, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 036125-UPG2176T5N-E2-A
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Absorptive
Frequency - Lower: 2.3GHz
Frequency - Upper: 5.85GHz
Isolation @ Frequency: 21dB @ 5.85GHz (typ)
Insertion Loss @ Frequency: 0.7dB @ 5.85GHz
P1dB: 37dBm (typ) IP1dB
RF Type: 802.11a/b/g/n
Family Name: UPG2176
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 6-TSON
Alternative Parts (Cross-Reference): uPG2176T5N-E2; UPG2176T5N-A; uPG2409T6X-E2;
Introduction Date: March 19, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 036125-UPG2176T5N-E2-A
Product Name RF Switches - UPG2176T5N-E2-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-704 4308RV-704XJLD , 4308RV-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details