California Eastern Laboratories - CEL RF Switches - UPG2164T5N-E2-A UPG2164T5N-E2-A

Description
Manufacturer: CEL Win Source Part Number: 053593-UPG2164T5N-E2 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 2.4GHz Frequency - Upper: 6GHz Isolation @ Frequency: 17dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 6GHz IIP3: 50dBm (typ) P1dB: 31dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSON Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 053593-UPG2164T5N-E2 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 2.4GHz Frequency - Upper: 6GHz Isolation @ Frequency: 17dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 6GHz IIP3: 50dBm (typ) P1dB: 31dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSON Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2164T5N-E2-A - 053593-UPG2164T5N-E2-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2164T5N-E2-A
053593-UPG2164T5N-E2-A
RF Switches - UPG2164T5N-E2-A 053593-UPG2164T5N-E2-A
Manufacturer: CEL Win Source Part Number: 053593-UPG2164T5N-E2 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 2.4GHz Frequency - Upper: 6GHz Isolation @ Frequency: 17dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 6GHz IIP3: 50dBm (typ) P1dB: 31dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSON Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 053593-UPG2164T5N-E2-A
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: DPDT
Topology: Reflective
Frequency - Lower: 2.4GHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 17dB @ 6GHz (typ)
Insertion Loss @ Frequency: 0.7dB @ 6GHz
IIP3: 50dBm (typ)
P1dB: 31dBm (typ) IP1dB
RF Type: 802.11a/b/g/WiFi, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 6-TSON
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 053593-UPG2164T5N-E2-A
Product Name RF Switches - UPG2164T5N-E2-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products