California Eastern Laboratories - CEL RF Switches - UPG2162T5N-E2-A UPG2162T5N-E2-A

Description
Manufacturer: CEL Win Source Part Number: 053592-UPG2162T5N-E2 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 2.4GHz Frequency - Upper: 6GHz Isolation @ Frequency: 27dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.85dB @ 6GHz IIP3: 50dBm (typ) P1dB: 31dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSON Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 053592-UPG2162T5N-E2 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 2.4GHz Frequency - Upper: 6GHz Isolation @ Frequency: 27dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.85dB @ 6GHz IIP3: 50dBm (typ) P1dB: 31dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSON Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2162T5N-E2-A - 053592-UPG2162T5N-E2-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2162T5N-E2-A
053592-UPG2162T5N-E2-A
RF Switches - UPG2162T5N-E2-A 053592-UPG2162T5N-E2-A
Manufacturer: CEL Win Source Part Number: 053592-UPG2162T5N-E2 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 2.4GHz Frequency - Upper: 6GHz Isolation @ Frequency: 27dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.85dB @ 6GHz IIP3: 50dBm (typ) P1dB: 31dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSON Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 053592-UPG2162T5N-E2-A
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: DPDT
Topology: Reflective
Frequency - Lower: 2.4GHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 27dB @ 6GHz (typ)
Insertion Loss @ Frequency: 0.85dB @ 6GHz
IIP3: 50dBm (typ)
P1dB: 31dBm (typ) IP1dB
RF Type: 802.11a/b/g/WiFi, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 6-TSON
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 053592-UPG2162T5N-E2-A
Product Name RF Switches - UPG2162T5N-E2-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-685 4308RV-685XJLD , 4308RV-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details