California Eastern Laboratories - CEL RF Switches - UPG2158T5K-E2-A UPG2158T5K-E2-A

Description
Manufacturer: CEL Win Source Part Number: 036123-UPG2158T5K-E2 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 3GHz Isolation @ Frequency: 17dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.53dB @ 3GHz IIP3: 60dBm (typ) P1dB: 30.5dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN Family Name: uPG2158 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSSON Alternative Parts (Cross-Reference): uPG2158T5K-E2; UPG2158T5K; UPG2158T5K-A; Introduction Date: November 03, 2005 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 036123-UPG2158T5K-E2 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 3GHz Isolation @ Frequency: 17dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.53dB @ 3GHz IIP3: 60dBm (typ) P1dB: 30.5dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN Family Name: uPG2158 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSSON Alternative Parts (Cross-Reference): uPG2158T5K-E2; UPG2158T5K; UPG2158T5K-A; Introduction Date: November 03, 2005 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2158T5K-E2-A - 036123-UPG2158T5K-E2-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2158T5K-E2-A
036123-UPG2158T5K-E2-A
RF Switches - UPG2158T5K-E2-A 036123-UPG2158T5K-E2-A
Manufacturer: CEL Win Source Part Number: 036123-UPG2158T5K-E2 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 3GHz Isolation @ Frequency: 17dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.53dB @ 3GHz IIP3: 60dBm (typ) P1dB: 30.5dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN Family Name: uPG2158 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSSON Alternative Parts (Cross-Reference): uPG2158T5K-E2; UPG2158T5K; UPG2158T5K-A; Introduction Date: November 03, 2005 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 036123-UPG2158T5K-E2-A
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 50MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 17dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.53dB @ 3GHz
IIP3: 60dBm (typ)
P1dB: 30.5dBm (typ) IP1dB
RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN
Family Name: uPG2158
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 6-TSSON
Alternative Parts (Cross-Reference): uPG2158T5K-E2; UPG2158T5K; UPG2158T5K-A;
Introduction Date: November 03, 2005
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 036123-UPG2158T5K-E2-A
Product Name RF Switches - UPG2158T5K-E2-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details