California Eastern Laboratories - CEL RF Switches - UPG2158T5K-A UPG2158T5K-A

Description
Manufacturer: CEL Win Source Part Number: 938323-UPG2158T5K-A Operating Temperature Range: -45°C ~ 85°C Features: RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3 GHz 50Ohm 6-TSSON Package: 6-XFDFN Exposed Pad Package: Tube Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-TSSON ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 938323-UPG2158T5K-A Operating Temperature Range: -45°C ~ 85°C Features: RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3 GHz 50Ohm 6-TSSON Package: 6-XFDFN Exposed Pad Package: Tube Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-TSSON ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2158T5K-A - 938323-UPG2158T5K-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2158T5K-A
938323-UPG2158T5K-A
RF Switches - UPG2158T5K-A 938323-UPG2158T5K-A
Manufacturer: CEL Win Source Part Number: 938323-UPG2158T5K-A Operating Temperature Range: -45°C ~ 85°C Features: RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3 GHz 50Ohm 6-TSSON Package: 6-XFDFN Exposed Pad Package: Tube Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-TSSON ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: CEL
Win Source Part Number: 938323-UPG2158T5K-A
Operating Temperature Range: -45°C ~ 85°C
Features: RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3 GHz 50Ohm 6-TSSON
Package: 6-XFDFN Exposed Pad
Package: Tube
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 6-TSSON
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 938323-UPG2158T5K-A
Product Name RF Switches - UPG2158T5K-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details