California Eastern Laboratories - CEL RF Amplifiers - UPG2118K-E3 UPG2118K-E3

Description
Manufacturer: CEL Win Source Part Number: 087525-UPG2118K-E3 Packaging: Cut Reel Test Frequency: 1.88GHz Frequency: 800MHz to 2.5GHz RF Type: ISM, DCS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-QFN (4.2x4.2) Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 30mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 087525-UPG2118K-E3 Packaging: Cut Reel Test Frequency: 1.88GHz Frequency: 800MHz to 2.5GHz RF Type: ISM, DCS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-QFN (4.2x4.2) Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 30mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPG2118K-E3
087525-UPG2118K-E3
RF Amplifiers - UPG2118K-E3 087525-UPG2118K-E3
Manufacturer: CEL Win Source Part Number: 087525-UPG2118K-E3 Packaging: Cut Reel Test Frequency: 1.88GHz Frequency: 800MHz to 2.5GHz RF Type: ISM, DCS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-QFN (4.2x4.2) Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 30mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 087525-UPG2118K-E3
Packaging: Cut Reel
Test Frequency: 1.88GHz
Frequency: 800MHz to 2.5GHz
RF Type: ISM, DCS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-QFN (4.2x4.2)
Supply Voltage - Operating: 2.8 V to 5.5 V
Operating Supply Current: 30mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 087525-UPG2118K-E3
Product Name RF Amplifiers - UPG2118K-E3
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Connectorized N, High Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-10M4G21W2+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 55 C (32 to 131 F)
Frequency Range 10 to 4200 MHz
View Details
10-30 GHz Broadband Driver Gain Block Amplifier - AMM-10860PSM - Marki Microwave LLC
Specs
Frequency Range 10000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861D - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.6 dB
Maximum Gain 12.6 dB
Noise Figure 3 dB
View Details