California Eastern Laboratories - CEL RF Switches - UPG2035T5F-E2-A UPG2035T5F-E2-A

Description
Manufacturer: CEL Win Source Part Number: 213770-UPG2035T5F-E2 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 2.4GHz Frequency - Upper: 6GHz Isolation @ Frequency: 22dB @ 6GHz (typ) Insertion Loss @ Frequency: 1.2dB @ 6GHz IIP3: 45dBm (typ) P1dB: 30dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 12-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 213770-UPG2035T5F-E2 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 2.4GHz Frequency - Upper: 6GHz Isolation @ Frequency: 22dB @ 6GHz (typ) Insertion Loss @ Frequency: 1.2dB @ 6GHz IIP3: 45dBm (typ) P1dB: 30dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 12-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2035T5F-E2-A - 213770-UPG2035T5F-E2-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2035T5F-E2-A
213770-UPG2035T5F-E2-A
RF Switches - UPG2035T5F-E2-A 213770-UPG2035T5F-E2-A
Manufacturer: CEL Win Source Part Number: 213770-UPG2035T5F-E2 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 2.4GHz Frequency - Upper: 6GHz Isolation @ Frequency: 22dB @ 6GHz (typ) Insertion Loss @ Frequency: 1.2dB @ 6GHz IIP3: 45dBm (typ) P1dB: 30dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 12-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 213770-UPG2035T5F-E2-A
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: DPDT
Topology: Reflective
Frequency - Lower: 2.4GHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 22dB @ 6GHz (typ)
Insertion Loss @ Frequency: 1.2dB @ 6GHz
IIP3: 45dBm (typ)
P1dB: 30dBm (typ) IP1dB
RF Type: 802.11a/b/g/WiFi, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 12-QFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 213770-UPG2035T5F-E2-A
Product Name RF Switches - UPG2035T5F-E2-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-495 ZXC-495XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details