California Eastern Laboratories - CEL RF Switches - UPG2031TQ-E1 UPG2031TQ-E1

Description
Manufacturer: CEL Win Source Part Number: 053032-UPG2031TQ-E1 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2GHz Isolation @ Frequency: 21dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 2GHz RF Type: Cellular, CDMA, GPS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 10-TSON (2.3x2.55) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 053032-UPG2031TQ-E1 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2GHz Isolation @ Frequency: 21dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 2GHz RF Type: Cellular, CDMA, GPS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 10-TSON (2.3x2.55) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2031TQ-E1 - 053032-UPG2031TQ-E1 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2031TQ-E1
053032-UPG2031TQ-E1
RF Switches - UPG2031TQ-E1 053032-UPG2031TQ-E1
Manufacturer: CEL Win Source Part Number: 053032-UPG2031TQ-E1 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2GHz Isolation @ Frequency: 21dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 2GHz RF Type: Cellular, CDMA, GPS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 10-TSON (2.3x2.55) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 053032-UPG2031TQ-E1
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SP3T
Topology: Reflective
Frequency - Lower: 500MHz
Frequency - Upper: 2GHz
Isolation @ Frequency: 21dB @ 2GHz (typ)
Insertion Loss @ Frequency: 0.55dB @ 2GHz
RF Type: Cellular, CDMA, GPS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 10-TSON (2.3x2.55)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 053032-UPG2031TQ-E1
Product Name RF Switches - UPG2031TQ-E1
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details