California Eastern Laboratories - CEL RF Switches - UPG2031TQ-E1-A UPG2031TQ-E1-A

Description
Manufacturer: CEL Win Source Part Number: 053033-UPG2031TQ-E1- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2GHz Isolation @ Frequency: 21dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 2GHz RF Type: Cellular, CDMA, GPS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 10-TSON (2.3x2.55) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 053033-UPG2031TQ-E1- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2GHz Isolation @ Frequency: 21dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 2GHz RF Type: Cellular, CDMA, GPS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 10-TSON (2.3x2.55) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2031TQ-E1-A - 053033-UPG2031TQ-E1-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2031TQ-E1-A
053033-UPG2031TQ-E1-A
RF Switches - UPG2031TQ-E1-A 053033-UPG2031TQ-E1-A
Manufacturer: CEL Win Source Part Number: 053033-UPG2031TQ-E1- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2GHz Isolation @ Frequency: 21dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 2GHz RF Type: Cellular, CDMA, GPS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 10-TSON (2.3x2.55) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 053033-UPG2031TQ-E1-A
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SP3T
Topology: Reflective
Frequency - Lower: 500MHz
Frequency - Upper: 2GHz
Isolation @ Frequency: 21dB @ 2GHz (typ)
Insertion Loss @ Frequency: 0.55dB @ 2GHz
RF Type: Cellular, CDMA, GPS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 10-TSON (2.3x2.55)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 053033-UPG2031TQ-E1-A
Product Name RF Switches - UPG2031TQ-E1-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details