California Eastern Laboratories - CEL RF Switches - UPG2024TQ-E1 UPG2024TQ-E1

Description
Manufacturer: CEL Win Source Part Number: 053030-UPG2024TQ-E1 Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 4.8GHz Frequency - Upper: 5.85GHz Isolation @ Frequency: 25dB @ 5.8GHz (typ) Insertion Loss @ Frequency: 1.5dB @ 5.8GHz IIP3: 50dBm (typ) RF Type: 802.11/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TSON (2.3x2.55) Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 053030-UPG2024TQ-E1 Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 4.8GHz Frequency - Upper: 5.85GHz Isolation @ Frequency: 25dB @ 5.8GHz (typ) Insertion Loss @ Frequency: 1.5dB @ 5.8GHz IIP3: 50dBm (typ) RF Type: 802.11/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TSON (2.3x2.55) Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2024TQ-E1 - 053030-UPG2024TQ-E1 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2024TQ-E1
053030-UPG2024TQ-E1
RF Switches - UPG2024TQ-E1 053030-UPG2024TQ-E1
Manufacturer: CEL Win Source Part Number: 053030-UPG2024TQ-E1 Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 4.8GHz Frequency - Upper: 5.85GHz Isolation @ Frequency: 25dB @ 5.8GHz (typ) Insertion Loss @ Frequency: 1.5dB @ 5.8GHz IIP3: 50dBm (typ) RF Type: 802.11/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TSON (2.3x2.55) Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 053030-UPG2024TQ-E1
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: DPDT
Topology: Reflective
Frequency - Lower: 4.8GHz
Frequency - Upper: 5.85GHz
Isolation @ Frequency: 25dB @ 5.8GHz (typ)
Insertion Loss @ Frequency: 1.5dB @ 5.8GHz
IIP3: 50dBm (typ)
RF Type: 802.11/WiFi, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-TSON (2.3x2.55)
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 053030-UPG2024TQ-E1
Product Name RF Switches - UPG2024TQ-E1
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details