California Eastern Laboratories - CEL RF Switches - UPG2022TB-E4-A UPG2022TB-E4-A

Description
Manufacturer: CEL Win Source Part Number: 053029-UPG2022TB-E4- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 4.8GHz Frequency - Upper: 5.85GHz Isolation @ Frequency: 18dB @ 5.8GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 5.8GHz RF Type: Cordless Phones, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 053029-UPG2022TB-E4- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 4.8GHz Frequency - Upper: 5.85GHz Isolation @ Frequency: 18dB @ 5.8GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 5.8GHz RF Type: Cordless Phones, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2022TB-E4-A - 053029-UPG2022TB-E4-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2022TB-E4-A
053029-UPG2022TB-E4-A
RF Switches - UPG2022TB-E4-A 053029-UPG2022TB-E4-A
Manufacturer: CEL Win Source Part Number: 053029-UPG2022TB-E4- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 4.8GHz Frequency - Upper: 5.85GHz Isolation @ Frequency: 18dB @ 5.8GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 5.8GHz RF Type: Cordless Phones, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 053029-UPG2022TB-E4-A
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 4.8GHz
Frequency - Upper: 5.85GHz
Isolation @ Frequency: 18dB @ 5.8GHz (typ)
Insertion Loss @ Frequency: 0.9dB @ 5.8GHz
RF Type: Cordless Phones, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 053029-UPG2022TB-E4-A
Product Name RF Switches - UPG2022TB-E4-A
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-704 5315TC-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details