California Eastern Laboratories - CEL RF Switches - UPG2012TK-E2-A UPG2012TK-E2-A

Description
Manufacturer: CEL Win Source Part Number: 036120-UPG2012TK-E2- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 30dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.3dB @ 2.5GHz P1dB: 24dBm (typ) IP1dB RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL Family Name: UPG2012 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-Minimold Supply Voltage - Operating: 2.7 V to 3 V Alternative Parts (Cross-Reference): UPG2012TK-E2; UPG2012TK; Introduction Date: September 26, 2005 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 036120-UPG2012TK-E2- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 30dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.3dB @ 2.5GHz P1dB: 24dBm (typ) IP1dB RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL Family Name: UPG2012 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-Minimold Supply Voltage - Operating: 2.7 V to 3 V Alternative Parts (Cross-Reference): UPG2012TK-E2; UPG2012TK; Introduction Date: September 26, 2005 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2012TK-E2-A - 036120-UPG2012TK-E2-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2012TK-E2-A
036120-UPG2012TK-E2-A
RF Switches - UPG2012TK-E2-A 036120-UPG2012TK-E2-A
Manufacturer: CEL Win Source Part Number: 036120-UPG2012TK-E2- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 30dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.3dB @ 2.5GHz P1dB: 24dBm (typ) IP1dB RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL Family Name: UPG2012 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-Minimold Supply Voltage - Operating: 2.7 V to 3 V Alternative Parts (Cross-Reference): UPG2012TK-E2; UPG2012TK; Introduction Date: September 26, 2005 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 036120-UPG2012TK-E2-A
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 500MHz
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 30dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.3dB @ 2.5GHz
P1dB: 24dBm (typ) IP1dB
RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL
Family Name: UPG2012
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 6-Minimold
Supply Voltage - Operating: 2.7 V to 3 V
Alternative Parts (Cross-Reference): UPG2012TK-E2; UPG2012TK;
Introduction Date: September 26, 2005
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 036120-UPG2012TK-E2-A
Product Name RF Switches - UPG2012TK-E2-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details