California Eastern Laboratories - CEL RF Switches - UPG2010TB-E3-A UPG2010TB-E3-A

Description
Manufacturer: CEL Win Source Part Number: 104501-UPG2010TB-E3- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 25dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.35dB @ 2.5GHz RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL Family Name: UPG2010 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 3 V Alternative Parts (Cross-Reference): CG2409M2-C4; uPD5902T7K-E2-A; UPG2409TB-E4-A; uPD5902T7K-E2; Introduction Date: June 18, 2003 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 104501-UPG2010TB-E3- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 25dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.35dB @ 2.5GHz RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL Family Name: UPG2010 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 3 V Alternative Parts (Cross-Reference): CG2409M2-C4; uPD5902T7K-E2-A; UPG2409TB-E4-A; uPD5902T7K-E2; Introduction Date: June 18, 2003 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2010TB-E3-A - 104501-UPG2010TB-E3-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2010TB-E3-A
104501-UPG2010TB-E3-A
RF Switches - UPG2010TB-E3-A 104501-UPG2010TB-E3-A
Manufacturer: CEL Win Source Part Number: 104501-UPG2010TB-E3- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 25dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.35dB @ 2.5GHz RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL Family Name: UPG2010 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 3 V Alternative Parts (Cross-Reference): CG2409M2-C4; uPD5902T7K-E2-A; UPG2409TB-E4-A; uPD5902T7K-E2; Introduction Date: June 18, 2003 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 104501-UPG2010TB-E3-A
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 500MHz
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 25dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.35dB @ 2.5GHz
RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL
Family Name: UPG2010
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 2.7 V to 3 V
Alternative Parts (Cross-Reference): CG2409M2-C4; uPD5902T7K-E2-A; UPG2409TB-E4-A; uPD5902T7K-E2;
Introduction Date: June 18, 2003
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 104501-UPG2010TB-E3-A
Product Name RF Switches - UPG2010TB-E3-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details