California Eastern Laboratories - CEL RF Switches - UPG2009TB-E3-A UPG2009TB-E3-A

Description
Manufacturer: CEL Win Source Part Number: 114274-UPG2009TB-E3- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 25dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 2.5GHz RF Type: Bluetooth, WLAN Family Name: UPG2009 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 3 V Alternative Parts (Cross-Reference): UPG2009TB-A; UPG2009TB-E2; UPG2009TB; Introduction Date: February 04, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 114274-UPG2009TB-E3- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 25dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 2.5GHz RF Type: Bluetooth, WLAN Family Name: UPG2009 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 3 V Alternative Parts (Cross-Reference): UPG2009TB-A; UPG2009TB-E2; UPG2009TB; Introduction Date: February 04, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2009TB-E3-A - 114274-UPG2009TB-E3-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2009TB-E3-A
114274-UPG2009TB-E3-A
RF Switches - UPG2009TB-E3-A 114274-UPG2009TB-E3-A
Manufacturer: CEL Win Source Part Number: 114274-UPG2009TB-E3- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 25dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 2.5GHz RF Type: Bluetooth, WLAN Family Name: UPG2009 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 3 V Alternative Parts (Cross-Reference): UPG2009TB-A; UPG2009TB-E2; UPG2009TB; Introduction Date: February 04, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 114274-UPG2009TB-E3-A
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 500MHz
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 25dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.4dB @ 2.5GHz
RF Type: Bluetooth, WLAN
Family Name: UPG2009
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 2.7 V to 3 V
Alternative Parts (Cross-Reference): UPG2009TB-A; UPG2009TB-E2; UPG2009TB;
Introduction Date: February 04, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 114274-UPG2009TB-E3-A
Product Name RF Switches - UPG2009TB-E3-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-904 5315TC-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details