California Eastern Laboratories - CEL RF Switches - UPG2009TB-E UPG2009TB-E

Description
Manufacturer: CEL Win Source Part Number: UPG2009TB-E3-A-39596 4 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 25dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 2.5GHz RF Type: Bluetooth, WLAN Part Status: Obsolete Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3 V Supplier Device Package: 6-SuperMiniMold Temperature Range - Operating: -45°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: UPG2009TB-E3-A-39596 4 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 25dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 2.5GHz RF Type: Bluetooth, WLAN Part Status: Obsolete Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3 V Supplier Device Package: 6-SuperMiniMold Temperature Range - Operating: -45°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2009TB-E - UPG2009TB-E3-A-395964 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2009TB-E
UPG2009TB-E3-A-395964
RF Switches - UPG2009TB-E UPG2009TB-E3-A-395964
Manufacturer: CEL Win Source Part Number: UPG2009TB-E3-A-39596 4 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 25dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 2.5GHz RF Type: Bluetooth, WLAN Part Status: Obsolete Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3 V Supplier Device Package: 6-SuperMiniMold Temperature Range - Operating: -45°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: UPG2009TB-E3-A-395964
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 500MHz
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 25dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.4dB @ 2.5GHz
RF Type: Bluetooth, WLAN
Part Status: Obsolete
Categories: RF/IF and RFID
Voltage - Supply: 2.7 V ~ 3 V
Supplier Device Package: 6-SuperMiniMold
Temperature Range - Operating: -45°C ~ 85°C
Case: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number UPG2009TB-E3-A-395964
Product Name RF Switches - UPG2009TB-E
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-715 5315TC-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details