NEC Corporation Automotive 8-bit 60KB 5V Embedded Microcontroller MCU UPD78F0535GB(T)-UEU-A

Description
MCU 8-bit 78K0 CISC 60KB Flash 5V Automotive 64-Pin LQFP Product overview: UPD78F0535GB(T)-UEU- A from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 60KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0535GB(T)- UEU-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit 78K0 CISC 60KB Flash 5V Automotive 64-Pin LQFP Product overview: UPD78F0535GB(T)-UEU- A from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 60KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0535GB(T)- UEU-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 8-bit 60KB 5V Embedded Microcontroller MCU - 685-UPD78F0535GB(T)-UEU-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit 60KB 5V Embedded Microcontroller MCU
685-UPD78F0535GB(T)-UEU-A
Automotive 8-bit 60KB 5V Embedded Microcontroller MCU 685-UPD78F0535GB(T)-UEU-A
MCU 8-bit 78K0 CISC 60KB Flash 5V Automotive 64-Pin LQFP Product overview: UPD78F0535GB(T)-UEU- A from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 60KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0535GB(T)- UEU-A can be used for catalog matching and distributor lookup.

MCU 8-bit 78K0 CISC 60KB Flash 5V Automotive 64-Pin LQFP Product overview: UPD78F0535GB(T)-UEU-A from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 60KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0535GB(T)-UEU-A can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 405873-UPD78F0535GB(T)-UEU-A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
405873-UPD78F0535GB(T)-UEU-A
Integrated Circuits(ICs) 405873-UPD78F0535GB(T)-UEU-A
Manufacturer: NEC Win Source Part Number: 405873-UPD78F0535GB( T)-UEU-A Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: uPD78F0535 Alternative Parts (Cross-Reference): STM8S208RBT6C; STM8S207RBT3BTR; STM8S208R8T6TR; Introduction Date: January 28, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: NEC
Win Source Part Number: 405873-UPD78F0535GB(T)-UEU-A
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: uPD78F0535
Alternative Parts (Cross-Reference): STM8S208RBT6C; STM8S207RBT3BTR; STM8S208R8T6TR;
Introduction Date: January 28, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD78F0535GB(T)-UEU-A 405873-UPD78F0535GB(T)-UEU-A
Product Name Automotive 8-bit 60KB 5V Embedded Microcontroller MCU Integrated Circuits(ICs)
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L - 911035-ADUC7033BSTZ-8L - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 96 KB
View Details
3 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 685-CG7246AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers