NEC Corporation OEM Parts - OEM Parts (T - Z) - UPD78F0148M5GK9EU UPD78F0148M5GK9EU

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103188-UPD78F0148M5 GK9EU Mounting: SMD (SMT) Frequency: 12 MHz Number of Bits: 8 Categories: OEM Parts(T-Z) Case / Package: TQFP Alternative Parts (Cross-Reference): UPD78F0148M5GK9EUUPD 78F0148M5GK-9EU; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103188-UPD78F0148M5 GK9EU Mounting: SMD (SMT) Frequency: 12 MHz Number of Bits: 8 Categories: OEM Parts(T-Z) Case / Package: TQFP Alternative Parts (Cross-Reference): UPD78F0148M5GK9EUUPD 78F0148M5GK-9EU; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - UPD78F0148M5GK9EU - 1103188-UPD78F0148M5GK9EU - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UPD78F0148M5GK9EU
1103188-UPD78F0148M5GK9EU
OEM Parts - OEM Parts (T - Z) - UPD78F0148M5GK9EU 1103188-UPD78F0148M5GK9EU
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103188-UPD78F0148M5 GK9EU Mounting: SMD (SMT) Frequency: 12 MHz Number of Bits: 8 Categories: OEM Parts(T-Z) Case / Package: TQFP Alternative Parts (Cross-Reference): UPD78F0148M5GK9EUUPD 78F0148M5GK-9EU; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103188-UPD78F0148M5GK9EU
Mounting: SMD (SMT)
Frequency: 12 MHz
Number of Bits: 8
Categories: OEM Parts(T-Z)
Case / Package: TQFP
Alternative Parts (Cross-Reference): UPD78F0148M5GK9EUUPD78F0148M5GK-9EU;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1103188-UPD78F0148M5GK9EU
Product Name OEM Parts - OEM Parts (T - Z) - UPD78F0148M5GK9EU
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7726AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details