California Eastern Laboratories - CEL RF Switches - UPD5716GR-E1 UPD5716GR-E1

Description
Manufacturer: CEL Win Source Part Number: 392508-UPD5716GR-E1 Packaging: Reel - TR Impedance: 50 Ohm Topology: Absorptive Frequency - Lower: 250MHz Frequency - Upper: 2.15GHz Isolation @ Frequency: 29dB @ 2.15GHz (typ) Insertion Loss @ Frequency: 6.7dB @ 2.15GHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-HTSSOP Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 392508-UPD5716GR-E1 Packaging: Reel - TR Impedance: 50 Ohm Topology: Absorptive Frequency - Lower: 250MHz Frequency - Upper: 2.15GHz Isolation @ Frequency: 29dB @ 2.15GHz (typ) Insertion Loss @ Frequency: 6.7dB @ 2.15GHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-HTSSOP Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPD5716GR-E1 - 392508-UPD5716GR-E1 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPD5716GR-E1
392508-UPD5716GR-E1
RF Switches - UPD5716GR-E1 392508-UPD5716GR-E1
Manufacturer: CEL Win Source Part Number: 392508-UPD5716GR-E1 Packaging: Reel - TR Impedance: 50 Ohm Topology: Absorptive Frequency - Lower: 250MHz Frequency - Upper: 2.15GHz Isolation @ Frequency: 29dB @ 2.15GHz (typ) Insertion Loss @ Frequency: 6.7dB @ 2.15GHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-HTSSOP Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 392508-UPD5716GR-E1
Packaging: Reel - TR
Impedance: 50 Ohm
Topology: Absorptive
Frequency - Lower: 250MHz
Frequency - Upper: 2.15GHz
Isolation @ Frequency: 29dB @ 2.15GHz (typ)
Insertion Loss @ Frequency: 6.7dB @ 2.15GHz
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-HTSSOP
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 392508-UPD5716GR-E1
Product Name RF Switches - UPD5716GR-E1
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-404 4513TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details