California Eastern Laboratories - CEL RF Switches - UPD5713TK-E2-A UPD5713TK-E2-A

Description
Manufacturer: CEL Win Source Part Number: 036116-UPD5713TK-E2- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 22.5dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.95dB @ 2.5GHz P1dB: 21dBm (typ) IP1dB RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL Family Name: uPD5713 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-Minimold Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): UPD5713TK-A; UPD5713TK; uPD5713TK-E2-A; UPD5713TK-E2; Introduction Date: February 21, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 036116-UPD5713TK-E2- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 22.5dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.95dB @ 2.5GHz P1dB: 21dBm (typ) IP1dB RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL Family Name: uPD5713 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-Minimold Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): UPD5713TK-A; UPD5713TK; uPD5713TK-E2-A; UPD5713TK-E2; Introduction Date: February 21, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPD5713TK-E2-A - 036116-UPD5713TK-E2-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPD5713TK-E2-A
036116-UPD5713TK-E2-A
RF Switches - UPD5713TK-E2-A 036116-UPD5713TK-E2-A
Manufacturer: CEL Win Source Part Number: 036116-UPD5713TK-E2- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 22.5dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.95dB @ 2.5GHz P1dB: 21dBm (typ) IP1dB RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL Family Name: uPD5713 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-Minimold Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): UPD5713TK-A; UPD5713TK; uPD5713TK-E2-A; UPD5713TK-E2; Introduction Date: February 21, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 036116-UPD5713TK-E2-A
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 50MHz
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 22.5dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.95dB @ 2.5GHz
P1dB: 21dBm (typ) IP1dB
RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL
Family Name: uPD5713
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 6-Minimold
Supply Voltage - Operating: 1.8 V to 3.6 V
Alternative Parts (Cross-Reference): UPD5713TK-A; UPD5713TK; uPD5713TK-E2-A; UPD5713TK-E2;
Introduction Date: February 21, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 036116-UPD5713TK-E2-A
Product Name RF Switches - UPD5713TK-E2-A
Switch Type SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
 - DG188AA - Rochester Electronics
Specs
Package Type TO-5
View Details
4 suppliers
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251PWRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers