California Eastern Laboratories - CEL RF Amplifiers - UPD5702TU-E2 UPD5702TU-E2

Description
Manufacturer: CEL Win Source Part Number: 392501-UPD5702TU-E2 Packaging: Reel - TR Frequency: 1.9GHz to 2.4GHz RF Type: 802.15.1/Bluetooth, PHS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-MINIMOLD Supply Voltage - Operating: 3V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 392501-UPD5702TU-E2 Packaging: Reel - TR Frequency: 1.9GHz to 2.4GHz RF Type: 802.15.1/Bluetooth, PHS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-MINIMOLD Supply Voltage - Operating: 3V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPD5702TU-E2
392501-UPD5702TU-E2
RF Amplifiers - UPD5702TU-E2 392501-UPD5702TU-E2
Manufacturer: CEL Win Source Part Number: 392501-UPD5702TU-E2 Packaging: Reel - TR Frequency: 1.9GHz to 2.4GHz RF Type: 802.15.1/Bluetooth, PHS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-MINIMOLD Supply Voltage - Operating: 3V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 392501-UPD5702TU-E2
Packaging: Reel - TR
Frequency: 1.9GHz to 2.4GHz
RF Type: 802.15.1/Bluetooth, PHS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-MINIMOLD
Supply Voltage - Operating: 3V
Operating Supply Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 392501-UPD5702TU-E2
Product Name RF Amplifiers - UPD5702TU-E2
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1400D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1400D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0005+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz
View Details
Low Noise Amplifiers - NLA-18000-40000-25-50(P10) - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
DC - 6000 MHz Cascadable Gain Block - AG302-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details