NEC Corporation Memory - RAM - UPD444008LE-10-A UPD444008LE-10-A

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160020-UPD444008LE- 10-A Number of Ports: 1 Operating Supply Voltage: 5 V Access Time: 10 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 36 Categories: RAM Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Nominal Supply Current: 180 mA Address Bus Width: 19 b
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160020-UPD444008LE- 10-A Number of Ports: 1 Operating Supply Voltage: 5 V Access Time: 10 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 36 Categories: RAM Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Nominal Supply Current: 180 mA Address Bus Width: 19 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - UPD444008LE-10-A - 1160020-UPD444008LE-10-A - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - UPD444008LE-10-A
1160020-UPD444008LE-10-A
Memory - RAM - UPD444008LE-10-A 1160020-UPD444008LE-10-A
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160020-UPD444008LE- 10-A Number of Ports: 1 Operating Supply Voltage: 5 V Access Time: 10 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 36 Categories: RAM Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Nominal Supply Current: 180 mA Address Bus Width: 19 b

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160020-UPD444008LE-10-A
Number of Ports: 1
Operating Supply Voltage: 5 V
Access Time: 10 ns
Density: 4 Mb
Number of Words: 512000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 36
Categories: RAM
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 180 mA
Address Bus Width: 19 b

Buy Now
Memory IC and Storage Component - 774-UPD444008LE-10-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-UPD444008LE-10-A
Memory IC and Storage Component 774-UPD444008LE-10-A
512K X 8 Standard SRAM 10 Ns PDSO36 Product overview: UPD444008LE-10-A from NEC Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-UPD444008LE-10-A can be used for catalog matching and distributor lookup.

512K X 8 Standard SRAM 10 Ns PDSO36 Product overview: UPD444008LE-10-A from NEC Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-UPD444008LE-10-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1160020-UPD444008LE-10-A 774-UPD444008LE-10-A
Product Name Memory - RAM - UPD444008LE-10-A Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Access Time 10 ns 10 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 4000 kbits 4000 kbits
Pins 36 36
Unlock Full Specs
to access all available technical data

Similar Products

Memories - nvSRAM (non-volatile SRAM) - CY14E256Q5A-SXQT - CY14E256Q5A-SXQT - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 256 kbits
View Details
4 suppliers
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 71256SA12PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details