NEC Corporation PMIC - PMIC - Full, Half - Bridge Drivers - UPD16879GS-BGG UPD16879GS-BGG

Description
Manufacturer: NEC Win Source Part Number: 742964-UPD16879GS-BG G Manufacturer Homepage: www.nec.com Reference case: SSOP-38 Reference Date Code: 0830+ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 742964-UPD16879GS-BG G Manufacturer Homepage: www.nec.com Reference case: SSOP-38 Reference Date Code: 0830+ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - UPD16879GS-BGG - 742964-UPD16879GS-BGG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - UPD16879GS-BGG
742964-UPD16879GS-BGG
PMIC - PMIC - Full, Half - Bridge Drivers - UPD16879GS-BGG 742964-UPD16879GS-BGG
Manufacturer: NEC Win Source Part Number: 742964-UPD16879GS-BG G Manufacturer Homepage: www.nec.com Reference case: SSOP-38 Reference Date Code: 0830+ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: NEC
Win Source Part Number: 742964-UPD16879GS-BGG
Manufacturer Homepage: www.nec.com
Reference case: SSOP-38
Reference Date Code: 0830+
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 742964-UPD16879GS-BGG
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - UPD16879GS-BGG
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - SI5040-D-GM-ND - DigiKey
Specs
Supply Voltage 1.8 to 3.3 volts
Package Type 32-VFLGA
Packing Method Tray; Other
View Details
Clock Buffers, Drivers - CDCLVC1112PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
Specialty Logic - 1727-74AUP1Z04GN,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details