California Eastern Laboratories - CEL RF Amplifiers - UPC8240T6N-E2-A UPC8240T6N-E2-A

Description
Manufacturer: CEL Win Source Part Number: 930060-UPC8240T6N-E2 -A Features: RF Amplifier IC GPS 1575.42MHz 6-TSON Package: Reel - TR Package: 6-XFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-TSON ECCN: 7A994 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001 Other Part Number: UPC8240T6N-E2-ATR, UPC8240T6N-E2-ADKR, UPC8240T6N-E2-A-ND, UPC8240T6NE2A, UPC8240T6N-E2-ACT
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 930060-UPC8240T6N-E2 -A Features: RF Amplifier IC GPS 1575.42MHz 6-TSON Package: Reel - TR Package: 6-XFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-TSON ECCN: 7A994 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001 Other Part Number: UPC8240T6N-E2-ATR, UPC8240T6N-E2-ADKR, UPC8240T6N-E2-A-ND, UPC8240T6NE2A, UPC8240T6N-E2-ACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8240T6N-E2-A
930060-UPC8240T6N-E2-A
RF Amplifiers - UPC8240T6N-E2-A 930060-UPC8240T6N-E2-A
Manufacturer: CEL Win Source Part Number: 930060-UPC8240T6N-E2 -A Features: RF Amplifier IC GPS 1575.42MHz 6-TSON Package: Reel - TR Package: 6-XFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-TSON ECCN: 7A994 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001 Other Part Number: UPC8240T6N-E2-ATR, UPC8240T6N-E2-ADKR, UPC8240T6N-E2-A-ND, UPC8240T6NE2A, UPC8240T6N-E2-ACT

Manufacturer: CEL
Win Source Part Number: 930060-UPC8240T6N-E2-A
Features: RF Amplifier IC GPS 1575.42MHz 6-TSON
Package: Reel - TR
Package: 6-XFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 6-TSON
ECCN: 7A994
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
Other Part Number: UPC8240T6N-E2-ATR, UPC8240T6N-E2-ADKR, UPC8240T6N-E2-A-ND, UPC8240T6NE2A, UPC8240T6N-E2-ACT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 930060-UPC8240T6N-E2-A
Product Name RF Amplifiers - UPC8240T6N-E2-A
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-16000-40000-20-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 16000 to 40000 MHz
Minimum Gain 18 dB
View Details
Specs
Applications RF Microwave
Frequency Range 30 to 65 MHz
Package Type 16-TSSOP
View Details