NEC Corporation RF/IF and RFID UPC8236T6N-E2-A

Description
Manufacturer: CEL Win Source Part Number: 004754-UPC8236T6N-E2 -A Category: RF/IF and RFID Family: RF Amplifiers Packaging: Reel Package: 6-XFDFN Exposed Pad Manufacturer Device Package: 6-TSON Test Frequency: 1575.42MHz Frequency: 1575.42MHz Operating Supply Voltage: 1.6 V ~ 3.3 V Gain: 17dB ~ 22dB Noise Figure: 0.8dB Current - Supply: 6.5mA P1dB: -18dBm RF Type: GPS Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 004754-UPC8236T6N-E2 -A Category: RF/IF and RFID Family: RF Amplifiers Packaging: Reel Package: 6-XFDFN Exposed Pad Manufacturer Device Package: 6-TSON Test Frequency: 1575.42MHz Frequency: 1575.42MHz Operating Supply Voltage: 1.6 V ~ 3.3 V Gain: 17dB ~ 22dB Noise Figure: 0.8dB Current - Supply: 6.5mA P1dB: -18dBm RF Type: GPS Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 004754-UPC8236T6N-E2-A - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: CEL Win Source Part Number: 004754-UPC8236T6N-E2 -A Category: RF/IF and RFID Family: RF Amplifiers Packaging: Reel Package: 6-XFDFN Exposed Pad Manufacturer Device Package: 6-TSON Test Frequency: 1575.42MHz Frequency: 1575.42MHz Operating Supply Voltage: 1.6 V ~ 3.3 V Gain: 17dB ~ 22dB Noise Figure: 0.8dB Current - Supply: 6.5mA P1dB: -18dBm RF Type: GPS Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 004754-UPC8236T6N-E2-A
Category: RF/IF and RFID
Family: RF Amplifiers
Packaging: Reel
Package: 6-XFDFN Exposed Pad
Manufacturer Device Package: 6-TSON
Test Frequency: 1575.42MHz
Frequency: 1575.42MHz
Operating Supply Voltage: 1.6 V ~ 3.3 V
Gain: 17dB ~ 22dB
Noise Figure: 0.8dB
Current - Supply: 6.5mA
P1dB: -18dBm
RF Type: GPS
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 004754-UPC8236T6N-E2-A
Product Name RF/IF and RFID
Frequency 1.58E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details