California Eastern Laboratories - CEL RF Amplifiers - UPC8236T6N-E2-A UPC8236T6N-E2-A

Description
Manufacturer: CEL Win Source Part Number: 107375-UPC8236T6N-E2 -A Packaging: Cut Reel Test Frequency: 1575.42MHz Frequency: 1575.42MHz Gain: 17dB to 22dB Noise Figure: 0.8dB P1dB: -18dBm RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSON Supply Voltage - Operating: 1.6 V to 3.3 V Operating Supply Current: 6.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 107375-UPC8236T6N-E2 -A Packaging: Cut Reel Test Frequency: 1575.42MHz Frequency: 1575.42MHz Gain: 17dB to 22dB Noise Figure: 0.8dB P1dB: -18dBm RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSON Supply Voltage - Operating: 1.6 V to 3.3 V Operating Supply Current: 6.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8236T6N-E2-A
107375-UPC8236T6N-E2-A
RF Amplifiers - UPC8236T6N-E2-A 107375-UPC8236T6N-E2-A
Manufacturer: CEL Win Source Part Number: 107375-UPC8236T6N-E2 -A Packaging: Cut Reel Test Frequency: 1575.42MHz Frequency: 1575.42MHz Gain: 17dB to 22dB Noise Figure: 0.8dB P1dB: -18dBm RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSON Supply Voltage - Operating: 1.6 V to 3.3 V Operating Supply Current: 6.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 107375-UPC8236T6N-E2-A
Packaging: Cut Reel
Test Frequency: 1575.42MHz
Frequency: 1575.42MHz
Gain: 17dB to 22dB
Noise Figure: 0.8dB
P1dB: -18dBm
RF Type: GPS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-TSON
Supply Voltage - Operating: 1.6 V to 3.3 V
Operating Supply Current: 6.5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 107375-UPC8236T6N-E2-A
Product Name RF Amplifiers - UPC8236T6N-E2-A
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 17 to 22 dB
Maximum Gain 17 to 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers - BGA622L7E6327XTSA1 - 118941-BGA622L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 500 to 6000 MHz
Minimum Gain 17.5 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Dual-Band 802.11n Wireless LAN Front-end Module - SE2577L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details