California Eastern Laboratories - CEL RF Amplifiers - UPC8236T6 UPC8236T6

Description
Manufacturer: CEL Win Source Part Number: 402021-UPC8236T6 Packaging: Cut Reel Test Frequency: 1575.42MHz Frequency: 1575.42MHz Gain: 17dB to 22dB Noise Figure: 0.8dB P1dB: -18dBm RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSON Supply Voltage - Operating: 1.6 V to 3.3 V Operating Supply Current: 6.5mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 402021-UPC8236T6 Packaging: Cut Reel Test Frequency: 1575.42MHz Frequency: 1575.42MHz Gain: 17dB to 22dB Noise Figure: 0.8dB P1dB: -18dBm RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSON Supply Voltage - Operating: 1.6 V to 3.3 V Operating Supply Current: 6.5mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8236T6
402021-UPC8236T6
RF Amplifiers - UPC8236T6 402021-UPC8236T6
Manufacturer: CEL Win Source Part Number: 402021-UPC8236T6 Packaging: Cut Reel Test Frequency: 1575.42MHz Frequency: 1575.42MHz Gain: 17dB to 22dB Noise Figure: 0.8dB P1dB: -18dBm RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSON Supply Voltage - Operating: 1.6 V to 3.3 V Operating Supply Current: 6.5mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 402021-UPC8236T6
Packaging: Cut Reel
Test Frequency: 1575.42MHz
Frequency: 1575.42MHz
Gain: 17dB to 22dB
Noise Figure: 0.8dB
P1dB: -18dBm
RF Type: GPS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-TSON
Supply Voltage - Operating: 1.6 V to 3.3 V
Operating Supply Current: 6.5mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 402021-UPC8236T6
Product Name RF Amplifiers - UPC8236T6
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 17 to 22 dB
Maximum Gain 17 to 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier LNA ICs - BGA 7L1N6 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details