California Eastern Laboratories - CEL RF Amplifiers - UPC8215TU-E2-A UPC8215TU-E2-A

Description
Manufacturer: CEL Win Source Part Number: 129609-UPC8215TU-E2- A Packaging: Cut Reel Test Frequency: 1575.42MHz Frequency: 1575.42MHz Gain: 24dB to 30dB Noise Figure: 1.3dB to 1.5dB P1dB: 5dBm RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-MINIMOLD Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 10mA to 13mA Alternative Parts (Cross-Reference): UPC8215TU-E2; UPC8215TU; uPC8240T6N; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 129609-UPC8215TU-E2- A Packaging: Cut Reel Test Frequency: 1575.42MHz Frequency: 1575.42MHz Gain: 24dB to 30dB Noise Figure: 1.3dB to 1.5dB P1dB: 5dBm RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-MINIMOLD Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 10mA to 13mA Alternative Parts (Cross-Reference): UPC8215TU-E2; UPC8215TU; uPC8240T6N; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8215TU-E2-A
129609-UPC8215TU-E2-A
RF Amplifiers - UPC8215TU-E2-A 129609-UPC8215TU-E2-A
Manufacturer: CEL Win Source Part Number: 129609-UPC8215TU-E2- A Packaging: Cut Reel Test Frequency: 1575.42MHz Frequency: 1575.42MHz Gain: 24dB to 30dB Noise Figure: 1.3dB to 1.5dB P1dB: 5dBm RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-MINIMOLD Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 10mA to 13mA Alternative Parts (Cross-Reference): UPC8215TU-E2; UPC8215TU; uPC8240T6N; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 129609-UPC8215TU-E2-A
Packaging: Cut Reel
Test Frequency: 1575.42MHz
Frequency: 1575.42MHz
Gain: 24dB to 30dB
Noise Figure: 1.3dB to 1.5dB
P1dB: 5dBm
RF Type: GPS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-MINIMOLD
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 10mA to 13mA
Alternative Parts (Cross-Reference): UPC8215TU-E2; UPC8215TU; uPC8240T6N;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 129609-UPC8215TU-E2-A
Product Name RF Amplifiers - UPC8215TU-E2-A
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 24 to 30 dB
Maximum Gain 24 to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-12000-18000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Minimum Gain 20 dB
View Details
Specs
Frequency Range 700 to 2100 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details