California Eastern Laboratories - CEL RF Demodulators - UPC8194K-A UPC8194K-A

Description
Manufacturer: CEL Win Source Part Number: 798830-UPC8194K-A Packaging: Bulk Package: 20-WFQFN Operating Supply Voltage: 2.7 V ~ 3.3 V Function: Demodulator Noise Figure: 9.5dB P1dB: -50dBm Part Status: Obsolete(EOL) LO Frequency: 760MHz RF Frequency: 190MHz Family Name: UPC8194K Categories: RF/IF and RFID Operating Supply Current: 12.6mA Manufacturer Package: 20-QFN (3x4) Alternative Parts (Cross-Reference): uPC8194K-E1-A; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 798830-UPC8194K-A Packaging: Bulk Package: 20-WFQFN Operating Supply Voltage: 2.7 V ~ 3.3 V Function: Demodulator Noise Figure: 9.5dB P1dB: -50dBm Part Status: Obsolete(EOL) LO Frequency: 760MHz RF Frequency: 190MHz Family Name: UPC8194K Categories: RF/IF and RFID Operating Supply Current: 12.6mA Manufacturer Package: 20-QFN (3x4) Alternative Parts (Cross-Reference): uPC8194K-E1-A; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - UPC8194K-A - 798830-UPC8194K-A - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - UPC8194K-A
798830-UPC8194K-A
RF Demodulators - UPC8194K-A 798830-UPC8194K-A
Manufacturer: CEL Win Source Part Number: 798830-UPC8194K-A Packaging: Bulk Package: 20-WFQFN Operating Supply Voltage: 2.7 V ~ 3.3 V Function: Demodulator Noise Figure: 9.5dB P1dB: -50dBm Part Status: Obsolete(EOL) LO Frequency: 760MHz RF Frequency: 190MHz Family Name: UPC8194K Categories: RF/IF and RFID Operating Supply Current: 12.6mA Manufacturer Package: 20-QFN (3x4) Alternative Parts (Cross-Reference): uPC8194K-E1-A; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 798830-UPC8194K-A
Packaging: Bulk
Package: 20-WFQFN
Operating Supply Voltage: 2.7 V ~ 3.3 V
Function: Demodulator
Noise Figure: 9.5dB
P1dB: -50dBm
Part Status: Obsolete(EOL)
LO Frequency: 760MHz
RF Frequency: 190MHz
Family Name: UPC8194K
Categories: RF/IF and RFID
Operating Supply Current: 12.6mA
Manufacturer Package: 20-QFN (3x4)
Alternative Parts (Cross-Reference): uPC8194K-E1-A;
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 798830-UPC8194K-A
Product Name RF Demodulators - UPC8194K-A
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-495 5315TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details