California Eastern Laboratories - CEL RF Demodulators - UPC8190K-E1 UPC8190K-E1

Description
Manufacturer: CEL Win Source Part Number: 391170-UPC8190K-E1 Packaging: Reel - TR Noise Figure: 9.5dB P1dB: -45dBm LO Frequency: 760MHz RF Frequency: 380MHz Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-QFN (3x4) Purpose: Demodulator Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 391170-UPC8190K-E1 Packaging: Reel - TR Noise Figure: 9.5dB P1dB: -45dBm LO Frequency: 760MHz RF Frequency: 380MHz Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-QFN (3x4) Purpose: Demodulator Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - UPC8190K-E1 - 391170-UPC8190K-E1 - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - UPC8190K-E1
391170-UPC8190K-E1
RF Demodulators - UPC8190K-E1 391170-UPC8190K-E1
Manufacturer: CEL Win Source Part Number: 391170-UPC8190K-E1 Packaging: Reel - TR Noise Figure: 9.5dB P1dB: -45dBm LO Frequency: 760MHz RF Frequency: 380MHz Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-QFN (3x4) Purpose: Demodulator Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 391170-UPC8190K-E1
Packaging: Reel - TR
Noise Figure: 9.5dB
P1dB: -45dBm
LO Frequency: 760MHz
RF Frequency: 380MHz
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-QFN (3x4)
Purpose: Demodulator
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 391170-UPC8190K-E1
Product Name RF Demodulators - UPC8190K-E1
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-704 4308RV-704XJLD , 4308RV-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details